MOSFET N-CH 40V 29A/130A 5DFN Product overview: NVMFS5C442NLWFAFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 29A, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 29A, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C442NLWFAF
MOSFET N-CH 40V 29A/130A 5DFN
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVMFS5C442NLWFAFT3G | NVMFS5C442NLWFAFT3G | NVMFS5C442NLWFAFT3G |
| Product Name | 40V 29A 130A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 40 volts | ||
| PD | 3700 milliwatts |