onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C430NWFT3G NVMFS5C430NWFT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887903-NVMFS5C430NWF T3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 185A (Tc) 3.8W (Ta), 106W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: NVMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887903-NVMFS5C430NWF T3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 185A (Tc) 3.8W (Ta), 106W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: NVMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C430NWFT3G - 887903-NVMFS5C430NWFT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C430NWFT3G
887903-NVMFS5C430NWFT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C430NWFT3G 887903-NVMFS5C430NWFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887903-NVMFS5C430NWF T3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 185A (Tc) 3.8W (Ta), 106W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: NVMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887903-NVMFS5C430NWFT3G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 185A (Tc) 3.8W (Ta), 106W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Reel - TR
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C430NWFT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C430NWFT3G-ND
Single FETs, MOSFETs NVMFS5C430NWFT3G-ND
N-Channel 40V 185A (Tc) 3.8W (Ta), 106W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 185A (Tc) 3.8W (Ta), 106W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFET T6-D3F 40V NFET

MOSFET T6-D3F 40V NFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C430NWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C430NWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C430NWFT3G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 887903-NVMFS5C430NWFT3G NVMFS5C430NWFT3G-ND NVMFS5C430NWFT3G NVMFS5C430NWFT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C430NWFT3G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data