onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVMFS5C430NLWFT3G

Description
Win Source Part Number: 972593-NVMFS5C430NLW FT3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 1.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.8W (Ta), 110W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 972593-NVMFS5C430NLW FT3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 1.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.8W (Ta), 110W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 972593-NVMFS5C430NLWFT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
972593-NVMFS5C430NLWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 972593-NVMFS5C430NLWFT3G
Win Source Part Number: 972593-NVMFS5C430NLW FT3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 200A (Tc) Rds On (Max) @ Id, Vgs: 1.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.8W (Ta), 110W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 972593-NVMFS5C430NLWFT3G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 200A (Tc)
Rds On (Max) @ Id, Vgs: 1.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 110W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4300 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 200A 40 V MOSFET Transistor
278-NVMFS5C430NLWFT3G
N-Channel 40V 200A 40 V MOSFET Transistor 278-NVMFS5C430NLWFT3G
Single N-Channel Power MOSFET 40V, 200A, 1.4mΩ Power MOSFET 40 V, 1.5 mohm, 200 A, Single N-Channel Wettable Flank, 5000-REEL Product overview: NVMFS5C430NLWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 200A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 200A, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C430NLWFT3 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 200A, 1.4mΩ Power MOSFET 40 V, 1.5 mohm, 200 A, Single N-Channel Wettable Flank, 5000-REEL Product overview: NVMFS5C430NLWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 200A, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 200A, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C430NLWFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS5C430NLWFT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C430NLWFT3G-ND
Single FETs, MOSFETs NVMFS5C430NLWFT3G-ND
N-Channel 40V 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 200A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C430NLWFT3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C430NLWFT3G
Single FETs, MOSFETs NVMFS5C430NLWFT3G
MOSFET N-CH 40V 200A 5DFN

MOSFET N-CH 40V 200A 5DFN

Supplier's Site Datasheet
MOSFET NFET SO8FL 40V 200A

MOSFET NFET SO8FL 40V 200A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C430NLWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C430NLWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C430NLWFT3G
MOSFET N-CH 40V 200A 5DFN

MOSFET N-CH 40V 200A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 972593-NVMFS5C430NLWFT3G 278-NVMFS5C430NLWFT3G NVMFS5C430NLWFT3G-ND NVMFS5C430NLWFT3G NVMFS5C430NLWFT3G NVMFS5C430NLWFT3G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40V 200A 40 V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3800 to 110000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
75V 170A MOSFET Transistor - 278-AUIRFS3207ZTRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers