onsemi N-Channel 40V 235A MOSFET Transistor NVMFS5C426NWFT1G

Description
Single N-Channel Power MOSFET 40V, 235A, 1.3mΩ, 1500-REEL Product overview: NVMFS5C426NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 235A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 235A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C426NWFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 235A, 1.3mΩ, 1500-REEL Product overview: NVMFS5C426NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 235A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 235A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C426NWFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 235A MOSFET Transistor
278-NVMFS5C426NWFT1G
N-Channel 40V 235A MOSFET Transistor 278-NVMFS5C426NWFT1G
Single N-Channel Power MOSFET 40V, 235A, 1.3mΩ, 1500-REEL Product overview: NVMFS5C426NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 235A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 235A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C426NWFT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 235A, 1.3mΩ, 1500-REEL Product overview: NVMFS5C426NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 235A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 235A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C426NWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS5C426NWFT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C426NWFT1G-ND
Single FETs, MOSFETs NVMFS5C426NWFT1G-ND
N-Channel 40V 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C426NWFT1G - 887901-NVMFS5C426NWFT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C426NWFT1G
887901-NVMFS5C426NWFT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C426NWFT1G 887901-NVMFS5C426NWFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887901-NVMFS5C426NWF T1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: NVMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887901-NVMFS5C426NWFT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Reel - TR
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C426NWFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C426NWFT1G
Single FETs, MOSFETs NVMFS5C426NWFT1G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site Datasheet
MOSFET T6-D3F 40V NFET

MOSFET T6-D3F 40V NFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C426NWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C426NWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C426NWFT1G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVMFS5C426NWFT1G NVMFS5C426NWFT1G-ND 887901-NVMFS5C426NWFT1G NVMFS5C426NWFT1G NVMFS5C426NWFT1G NVMFS5C426NWFT1G
Product Name N-Channel 40V 235A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C426NWFT1G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data