The NVMFS5C426NET1G is a single N-channel MOSFET designed for high-current power switching applications. It is packaged in an 8-lead DFN5 (SO-8FL) case measuring 5.00 mm by 6.00 mm with a 1.27 mm pitch. The device has a drain-to-source voltage rating of 40 V, a continuous drain current of 235 A at TC = 25 °C, and a maximum on-resistance of 1.3 mΩ at VGS = 10 V. It is AEC-Q101 qualified and RoHS compliant, with a thermal resistance from junction-to-case of 1.2 °C/W and a maximum operating junction temperature of +175 °C.
SINGLE N-CHANNEL POWER MOSFET 40
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS5C426NET1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |