N-Channel 40V 150A (Tc) 3.7W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET Transistor, N Channel, 150 A, 40 V, 0.0016 ohm, 10 V, 2 V RoHS Compliant: Yes
MOSFET N-CH 40V 126A 5DFN
MOSFET N-CH 40V 126A 5DFN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVMFS5C423NLT1GOSTR-ND | 75Y1902 | NVMFS5C423NLT1G | NVMFS5C423NLT1G | NVMFS5C423NLT1G |
| Product Name | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 150 A, 40 V, 0.0016 Ohm, 10 V, 2 V Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN, 5 Leads | TO-3 | 3100 pF @ 20 V | 8-PowerTDFN, 5 Leads | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |