N-Channel 40V 45A (Ta), 277A (Tc) 3.8W (Ta), 146W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 40V 45A (Ta), 277A (Tc) 3.8W (Ta), 146W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 40V 45A (Ta), 277A (Tc) 3.8W (Ta), 146W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET, N-CH, 40V, 277A, DFN ROHS COMPLIANT: YES
POWER MOSFET, SINGLE, N-CHANNEL
POWER MOSFET, SINGLE, N-CHANNEL,
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVMFS5C420NLT1GDKR-ND | 32AJ8460 | NVMFS5C420NLT1G | NVMFS5C420NLT1G |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 277A, Dfn Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN, 5 Leads | TO-3 | 5-DFN (5x6) (8-SOFL) | 8-PowerTDFN, 5 Leads |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | 1 | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |