onsemi Single FETs, MOSFETs NVMFS5C410NWFT3G

Description
N-Channel 40V 300A (Tc) 3.9W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 300A (Tc) 3.9W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5C410NWFT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C410NWFT3G-ND
Single FETs, MOSFETs NVMFS5C410NWFT3G-ND
N-Channel 40V 300A (Tc) 3.9W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 300A (Tc) 3.9W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFET T6-D3F 40V NFET

MOSFET T6-D3F 40V NFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C410NWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C410NWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C410NWFT3G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFS5C410NWFT3G-ND NVMFS5C410NWFT3G NVMFS5C410NWFT3G
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRF7799L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0380 ohms
Package Type MG-WDSON-11
View Details
5 suppliers