MOSFET N-CH 40V 46A/300A 5DFN
MOSFET N-CH 40V 46A/300A 5DFN
N-Channel 40V 46A (Ta), 300A (Tc) 3.9W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Single N-Channel Power MOSFET 40V, 300A, 0.92mΩ Power MOSFET 40V, 300A, 0.92 mOhm, Single N-Channel, SO8-FL, WF, 1500-REEL Product overview: NVMFS5C410NWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 300A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 300A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C410NWFAFT
Manufacturer: ON Semiconductor
Win Source Part Number: 887897-NVMFS5C410NWF
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 46A (Ta), 300A (Tc) 3.9W (Ta), 166W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 40V 46A/300A 5DFN
MOSFET N-CH 40V 46A/300A 5DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVMFS5C410NWFAFT1GDKR-ND | 278-NVMFS5C410NWFAFT1G | 887897-NVMFS5C410NWFAFT1G | NVMFS5C410NWFAFT1G | NVMFS5C410NWFAFT1G | NVMFS5C410NWFAFT1G |
| Product Name | Single FETs, MOSFETs | N-Channel 40V 300A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C410NWFAFT1G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN, 5 Leads | SOT3; 5-DFN (5x6) (8-SOFL) | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | ||
| Transistor Grade / Operating Range | Automotive | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |