onsemi N-Channel 40V 330A MOSFET Transistor NVMFS5C410NLAFT1G

Description
Single N-Channel Power MOSFET 40V, 330A, 0.82mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C410NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 330A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 330A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C410NLAFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 330A, 0.82mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C410NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 330A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 330A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C410NLAFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 330A MOSFET Transistor
278-NVMFS5C410NLAFT1G
N-Channel 40V 330A MOSFET Transistor 278-NVMFS5C410NLAFT1G
Single N-Channel Power MOSFET 40V, 330A, 0.82mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C410NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 330A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 330A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C410NLAFT1 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 330A, 0.82mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVMFS5C410NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 330A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 330A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C410NLAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVMFS5C410NLAFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C410NLAFT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C410NLAFT1GDKR-ND
N-Channel 40V 50A (Ta), 330A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 50A (Ta), 330A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C410NLAFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C410NLAFT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C410NLAFT1GTR-ND
N-Channel 40V 50A (Ta), 330A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 50A (Ta), 330A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C410NLAFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C410NLAFT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C410NLAFT1GCT-ND
N-Channel 40V 50A (Ta), 330A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 50A (Ta), 330A (Tc) 3.8W (Ta), 167W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1008236-NVMFS5C410NLAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1008236-NVMFS5C410NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1008236-NVMFS5C410NLAFT1G
Win Source Part Number: 1008236-NVMFS5C410NL AFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Ta), 330A (Tc) Rds On (Max) @ Id, Vgs: 0.82mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.8W (Ta), 167W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 143 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8862 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5C410NLAFT1G-ND ,488-NVMFS5C410NLAFT 1GCT,488-NVMFS5C410N LAFT1GTR,488-NVMFS5C 410NLAFT1GDKR Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1008236-NVMFS5C410NLAFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Ta), 330A (Tc)
Rds On (Max) @ Id, Vgs: 0.82mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 167W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 143 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8862 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS5C410NLAFT1G-ND,488-NVMFS5C410NLAFT1GCT,488-NVMFS5C410NLAFT1GTR,488-NVMFS5C410NLAFT1GDKR
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C410NLAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C410NLAFT1G
Single FETs, MOSFETs NVMFS5C410NLAFT1G
MOSFET N-CH 40V 50A/330A 5DFN

MOSFET N-CH 40V 50A/330A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C410NLAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C410NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C410NLAFT1G
MOSFET N-CH 40V 50A/330A 5DFN

MOSFET N-CH 40V 50A/330A 5DFN

Supplier's Site
MOSFET T6 40V HEFET

MOSFET T6 40V HEFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5C410NLAFT1G 488-NVMFS5C410NLAFT1GDKR-ND 1008236-NVMFS5C410NLAFT1G NVMFS5C410NLAFT1G NVMFS5C410NLAFT1G NVMFS5C410NLAFT1G
Product Name N-Channel 40V 330A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
PD 3800 to 167000 milliwatts 3800 milliwatts
Unlock Full Specs
to access all available technical data