N-Channel 40V 53A (Ta), 362A (Tc) 3.9W (Ta), 179W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 40V 53A/362A 5DFN
MOSFET N-CH 40V 53A/362A 5DFN
MOSFET Single N-Chn Pwr Mosfet 40V
MOSFET N-CH 40V 53A/362A 5DFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NVMFS5C406NLWFT1GTR-ND | NVMFS5C406NLWFT1G | NVMFS5C406NLWFT1G |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |