onsemi Single FETs, MOSFETs NVMFS5C406NLT1G

Description
N-Channel 40V 53A (Ta), 362A (Tc) 3.9W (Ta), 179W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 53A (Ta), 362A (Tc) 3.9W (Ta), 179W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5C406NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C406NLT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C406NLT1GOSDKR-ND
N-Channel 40V 53A (Ta), 362A (Tc) 3.9W (Ta), 179W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 53A (Ta), 362A (Tc) 3.9W (Ta), 179W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C406NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C406NLT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C406NLT1GOSCT-ND
N-Channel 40V 53A (Ta), 362A (Tc) 3.9W (Ta), 179W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 53A (Ta), 362A (Tc) 3.9W (Ta), 179W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C406NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C406NLT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C406NLT1GOSTR-ND
N-Channel 40V 53A (Ta), 362A (Tc) 3.9W (Ta), 179W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 53A (Ta), 362A (Tc) 3.9W (Ta), 179W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFETs - 1890435 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1890435
MOSFETs 1890435
N CHANNEL POWER MOSFET T6 40V 362A SO8FL

N CHANNEL POWER MOSFET T6 40V 362A SO8FL

Supplier's Site
MOSFETs - 1890435P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1890435P
MOSFETs 1890435P
N CHANNEL POWER MOSFET T6 40V 362A SO8FL

N CHANNEL POWER MOSFET T6 40V 362A SO8FL

Supplier's Site
MOSFETs - 1890266 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1890266
MOSFETs 1890266
N CHANNEL POWER MOSFET T6 40V 362A SO8FL

N CHANNEL POWER MOSFET T6 40V 362A SO8FL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Single N-Chn Pwr Mosfet 40V

MOSFET Single N-Chn Pwr Mosfet 40V

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, 362A, 179W Rohs Compliant Onsemi - 07AH6872 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, 362A, 179W Rohs Compliant Onsemi
07AH6872
Mosfet, Aec-Q101, N-Ch, 40V, 362A, 179W Rohs Compliant Onsemi 07AH6872
MOSFET, AEC-Q101, N-CH, 40V, 362A, 179W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 40V, 362A, 179W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C406NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C406NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C406NLT1G
MOSFET N-CH 40V 53A/362A 5DFN

MOSFET N-CH 40V 53A/362A 5DFN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFS5C406NLT1GOSDKR-ND 1890435 1890435P NVMFS5C406NLT1G 07AH6872 NVMFS5C406NLT1G
Product Name Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 40V, 362A, 179W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads Dfn DFN TO-3 4.5V, 10V
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data