NVMFS5C404NWFET3G is a single N-channel power MOSFET in a DFNW5 package (4.90 x 5.90 x 1.00 mm) designed for high-current switching applications. It has a drain-to-source voltage rating of 40 V, a continuous drain current of 378 A at TC = 25°C, and a maximum RDS(on) of 0.7 mΩ at 10 V gate drive. The device features low gate charge and capacitance for reduced driver losses, and includes wettable flanks for enhanced optical inspection. It is AEC-Q101 qualified, PPAP capable, and RoHS compliant with Pb-free termination. Maximum junction temperature is +175°C, and it operates with a source current rating of 191 A through the body diode.
SINGLE N-CHANNEL POWER MOSFET 40
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS5C404NWFET3G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |