onsemi N-Channel 40V 378A MOSFET Transistor NVMFS5C404NWFAFT1G

Description
Single N-Channel Power MOSFET 40V, 378A, 0.7mΩ Power MOSFET 40V, 378A, 0.7 mOhm, Single N-Channel, SO8-FL, WF, 1500-REEL Product overview: NVMFS5C404NWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 378A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 378A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NWFAFT 1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 378A, 0.7mΩ Power MOSFET 40V, 378A, 0.7 mOhm, Single N-Channel, SO8-FL, WF, 1500-REEL Product overview: NVMFS5C404NWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 378A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 378A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NWFAFT 1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 378A MOSFET Transistor
278-NVMFS5C404NWFAFT1G
N-Channel 40V 378A MOSFET Transistor 278-NVMFS5C404NWFAFT1G
Single N-Channel Power MOSFET 40V, 378A, 0.7mΩ Power MOSFET 40V, 378A, 0.7 mOhm, Single N-Channel, SO8-FL, WF, 1500-REEL Product overview: NVMFS5C404NWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 378A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 378A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NWFAFT 1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 378A, 0.7mΩ Power MOSFET 40V, 378A, 0.7 mOhm, Single N-Channel, SO8-FL, WF, 1500-REEL Product overview: NVMFS5C404NWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 378A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 378A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NWFAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVMFS5C404NWFAFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C404NWFAFT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5C404NWFAFT1GTR-ND
N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C404NWFAFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C404NWFAFT1GCT-ND
Single FETs, MOSFETs 488-NVMFS5C404NWFAFT1GCT-ND
N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5C404NWFAFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C404NWFAFT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS5C404NWFAFT1GDKR-ND
N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 53A (Ta), 378A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1354762-NVMFS5C404NWFAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1354762-NVMFS5C404NWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1354762-NVMFS5C404NWFAFT1G
Win Source Part Number: 1354762-NVMFS5C404NW FAFT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Base Product Number: NVMFS5 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 53A (Ta), 378A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 0.7mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 128 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 25 V Power Dissipation (Max): 3.9W (Ta), 200W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354762-NVMFS5C404NWFAFT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Base Product Number: NVMFS5
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 53A (Ta), 378A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 0.7mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 128 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 25 V
Power Dissipation (Max): 3.9W (Ta), 200W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
MOSFET T6 40V HEFET

MOSFET T6 40V HEFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C404NWFAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C404NWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C404NWFAFT1G
MOSFET N-CH 40V 53A/378A 5DFN

MOSFET N-CH 40V 53A/378A 5DFN

Supplier's Site
Single FETs, MOSFETs - NVMFS5C404NWFAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C404NWFAFT1G
Single FETs, MOSFETs NVMFS5C404NWFAFT1G
MOSFET N-CH 40V 53A/378A 5DFN

MOSFET N-CH 40V 53A/378A 5DFN

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NVMFS5C404NWFAFT1G
Triode/MOS Tube/Transistor >> MOSFETs NVMFS5C404NWFAFT1G
40V 378A 0.57mΩ@10V,50A 200W 4V@250uA N Channel DFN-5(5.9x4.9) MOSFETs ROHS

40V 378A 0.57mΩ@10V,50A 200W 4V@250uA N Channel DFN-5(5.9x4.9) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5C404NWFAFT1G 488-NVMFS5C404NWFAFT1GTR-ND 1354762-NVMFS5C404NWFAFT1G NVMFS5C404NWFAFT1G NVMFS5C404NWFAFT1G NVMFS5C404NWFAFT1G NVMFS5C404NWFAFT1G
Product Name N-Channel 40V 378A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 128 nC @ 10 V 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
PD 3900 to 200000 milliwatts 3900 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data