onsemi Single FETs, MOSFETs NVMFS5C404NLWFT1G

Description
N-Channel 40V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5C404NLWFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C404NLWFT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C404NLWFT1GOSDKR-ND
N-Channel 40V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C404NLWFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C404NLWFT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C404NLWFT1GOSCT-ND
N-Channel 40V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C404NLWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C404NLWFT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C404NLWFT1GOSTR-ND
N-Channel 40V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C404NLWFT1G - 845049-NVMFS5C404NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C404NLWFT1G
845049-NVMFS5C404NLWFT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C404NLWFT1G 845049-NVMFS5C404NLWFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 845049-NVMFS5C404NLW FT1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: NVMFS5 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFS5C404NLWFT1GOSC T, NVMFS5C404NLWFT1G-ND , NVMFS5C404NLWFT1GOST R, NVMFS5C404NLWFT1GOSD KR

Manufacturer: ON Semiconductor
Win Source Part Number: 845049-NVMFS5C404NLWFT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Reel - TR
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFS5C404NLWFT1GOSCT, NVMFS5C404NLWFT1G-ND, NVMFS5C404NLWFT1GOSTR, NVMFS5C404NLWFT1GOSDKR

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 370A MOSFET Transistor
278-NVMFS5C404NLWFT1G
N-Channel 40V 370A MOSFET Transistor 278-NVMFS5C404NLWFT1G
Single N-Channel Power MOSFET 40V, 370A, 0.67mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVMFS5C404NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NLWFT1 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 370A, 0.67mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVMFS5C404NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET NFET SO8FL 40V 373A 750MO

MOSFET NFET SO8FL 40V 373A 750MO

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C404NLWFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C404NLWFT1G
Single FETs, MOSFETs NVMFS5C404NLWFT1G
MOSFET N-CH 40V 49A/352A 5DFN

MOSFET N-CH 40V 49A/352A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C404NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C404NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C404NLWFT1G
MOSFET N-CH 40V 49A/352A 5DFN

MOSFET N-CH 40V 49A/352A 5DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFS5C404NLWFT1GOSDKR-ND 845049-NVMFS5C404NLWFT1G 278-NVMFS5C404NLWFT1G NVMFS5C404NLWFT1G NVMFS5C404NLWFT1G NVMFS5C404NLWFT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C404NLWFT1G N-Channel 40V 370A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads 4.5V, 10V
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
PD 3900 milliwatts 3900 milliwatts
Unlock Full Specs
to access all available technical data