onsemi 40V 370A MOSFET Transistor NVMFS5C404NLWFAFT1G

Description
N-Ch Power MOSFET, 40V, 370A, 0.67mΩ TrenchFET Product overview: NVMFS5C404NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NLWFAF T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch Power MOSFET, 40V, 370A, 0.67mΩ TrenchFET Product overview: NVMFS5C404NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NLWFAF T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 370A MOSFET Transistor
278-NVMFS5C404NLWFAFT1G
40V 370A MOSFET Transistor 278-NVMFS5C404NLWFAFT1G
N-Ch Power MOSFET, 40V, 370A, 0.67mΩ TrenchFET Product overview: NVMFS5C404NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NLWFAF T1G can be used for catalog matching and distributor lookup.

N-Ch Power MOSFET, 40V, 370A, 0.67mΩ TrenchFET Product overview: NVMFS5C404NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NLWFAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1412979 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1412979
MOSFETs 1412979
MOSFET N-Channel 40V 370A Auto DFN5

MOSFET N-Channel 40V 370A Auto DFN5

Supplier's Site
MOSFETs - 1412083 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1412083
MOSFETs 1412083
MOSFET N-Channel 40V 370A Auto DFN5

MOSFET N-Channel 40V 370A Auto DFN5

Supplier's Site
MOSFETs - 1412979P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1412979P
MOSFETs 1412979P
MOSFET N-Channel 40V 370A Auto DFN5

MOSFET N-Channel 40V 370A Auto DFN5

Supplier's Site
Single FETs, MOSFETs - NVMFS5C404NLWFAFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C404NLWFAFT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C404NLWFAFT1GOSCT-ND
N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C404NLWFAFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C404NLWFAFT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C404NLWFAFT1GOSTR-ND
N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C404NLWFAFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C404NLWFAFT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C404NLWFAFT1GOSDKR-ND
N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1379387-NVMFS5C404NLWFAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1379387-NVMFS5C404NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1379387-NVMFS5C404NLWFAFT1G
Win Source Part Number: 1379387-NVMFS5C404NL WFAFT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Base Product Number: NVMFS5 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 370A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 4.5 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 12168 pF @ 25 V Power Dissipation (Max): 200W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1379387-NVMFS5C404NLWFAFT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Base Product Number: NVMFS5
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 370A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 4.5 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 12168 pF @ 25 V
Power Dissipation (Max): 200W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
MOSFET T6 40V HEFET

MOSFET T6 40V HEFET

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C404NLWFAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C404NLWFAFT1G
Single FETs, MOSFETs NVMFS5C404NLWFAFT1G
MOSFET N-CH 40V 370A 5DFN

MOSFET N-CH 40V 370A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C404NLWFAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C404NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C404NLWFAFT1G
MOSFET N-CH 40V 370A 5DFN

MOSFET N-CH 40V 370A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVMFS5C404NLWFAFT1G 1412979 1412979P NVMFS5C404NLWFAFT1GOSCT-ND 1379387-NVMFS5C404NLWFAFT1G NVMFS5C404NLWFAFT1G NVMFS5C404NLWFAFT1G NVMFS5C404NLWFAFT1G
Product Name 40V 370A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn DFN 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads 12168 pF @ 25 V
Number of units in IC 1
Unlock Full Specs
to access all available technical data