Single N-Channel Power MOSFET 40V, 370A, 0.67mΩ 5000 / Tape & Reel., 5000-REEL Product overview: NVMFS5C404NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NLT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887895-NVMFS5C404NLT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Reel - TR
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: NVMFS5
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 40V 49A (Ta), 352A (Tc) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET NFET SO8FL 40V 373A 750MO
MOSFET N-CH 40V 49A/352A 5DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVMFS5C404NLT3G | 887895-NVMFS5C404NLT3G | NVMFS5C404NLT3G-ND | NVMFS5C404NLT3G | NVMFS5C404NLT3G |
| Product Name | N-Channel 40V 370A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5C404NLT3G | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 200000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | N-Channel | N-Channel |