onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVMFS5C404NLAFT1G

Description
Win Source Part Number: 988949-NVMFS5C404NLA FT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 370A (Tc) Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 200W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 12168 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5C404NLAFT1GOSC T,NVMFS5C404NLAFT1GO SDKR,NVMFS5C404NLAFT 1GOSTR Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 988949-NVMFS5C404NLA FT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 370A (Tc) Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 200W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 12168 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5C404NLAFT1GOSC T,NVMFS5C404NLAFT1GO SDKR,NVMFS5C404NLAFT 1GOSTR Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 988949-NVMFS5C404NLAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
988949-NVMFS5C404NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 988949-NVMFS5C404NLAFT1G
Win Source Part Number: 988949-NVMFS5C404NLA FT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 370A (Tc) Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 200W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 12168 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5C404NLAFT1GOSC T,NVMFS5C404NLAFT1GO SDKR,NVMFS5C404NLAFT 1GOSTR Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 988949-NVMFS5C404NLAFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 370A (Tc)
Rds On (Max) @ Id, Vgs: 0.67mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 200W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 12168 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS5C404NLAFT1GOSCT,NVMFS5C404NLAFT1GOSDKR,NVMFS5C404NLAFT1GOSTR
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 370A MOSFET Transistor
278-NVMFS5C404NLAFT1G
N-Channel 40V 370A MOSFET Transistor 278-NVMFS5C404NLAFT1G
Single N-Channel Power MOSFET 40V, 370A, 0.67mΩ TrenchFet 40V N-ch Trench 6 HEFET, 1500-REEL Product overview: NVMFS5C404NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NLAFT1 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 370A, 0.67mΩ TrenchFet 40V N-ch Trench 6 HEFET, 1500-REEL Product overview: NVMFS5C404NLAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 370A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 370A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C404NLAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS5C404NLAFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C404NLAFT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C404NLAFT1GOSTR-ND
N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C404NLAFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C404NLAFT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C404NLAFT1GOSDKR-ND
N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C404NLAFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C404NLAFT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C404NLAFT1GOSCT-ND
N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 370A (Tc) 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, Dfn; Transistor Polarity Onsemi - 18AC0084 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Dfn; Transistor Polarity Onsemi
18AC0084
Mosfet, Aec-Q101, N-Ch, 40V, Dfn; Transistor Polarity Onsemi 18AC0084
MOSFET, AEC-Q101, N-CH, 40V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:370A; Drain Source Voltage Vds:40V; On Resistance Rds(on):520µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:370A; Drain Source Voltage Vds:40V; On Resistance Rds(on):520µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C404NLAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C404NLAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C404NLAFT1G
MOSFET N-CH 40V 370A 5DFN

MOSFET N-CH 40V 370A 5DFN

Supplier's Site
MOSFET T6 40V HEFET

MOSFET T6 40V HEFET

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C404NLAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C404NLAFT1G
Single FETs, MOSFETs NVMFS5C404NLAFT1G
MOSFET N-CH 40V 370A 5DFN

MOSFET N-CH 40V 370A 5DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 988949-NVMFS5C404NLAFT1G 278-NVMFS5C404NLAFT1G NVMFS5C404NLAFT1GOSTR-ND 18AC0084 NVMFS5C404NLAFT1G NVMFS5C404NLAFT1G NVMFS5C404NLAFT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40V 370A MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, Dfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 200000 milliwatts 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data