Win Source Part Number: 1383090-NVMFS5A160PL
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 5,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 7.7mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 1mA
Power Dissipation (Max): 3.8W (Ta), 200W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7700 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: NVMFS5
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Single P-Channel Power MOSFET, -60 V, -100 A, 7.7 mΩ, 5000-REEL Product overview: NVMFS5A160PLZT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60 V, -100 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60 V, -100 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5A160PLZT3G
P-Channel 60V 15A (Ta), 100A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET P-CH 60V 15A/100A 5DFN
MOSFET P-CH 60V 15A/100A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1383090-NVMFS5A160PLZT3G | 278-NVMFS5A160PLZT3G | NVMFS5A160PLZT3G-ND | NVMFS5A160PLZT3G | NVMFS5A160PLZT3G | NVMFS5A160PLZT3G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | P-Channel -60 V -100 A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 3800 to 200000 milliwatts | 3800 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | ||
| Transistor Grade / Operating Range | Automotive |