onsemi Single FETs, MOSFETs NVMFS5A140PLZWFT3G

Description
P-Channel 40V 20A (Ta), 140A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
P-Channel 40V 20A (Ta), 140A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5A140PLZWFT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5A140PLZWFT3G-ND
Single FETs, MOSFETs NVMFS5A140PLZWFT3G-ND
P-Channel 40V 20A (Ta), 140A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

P-Channel 40V 20A (Ta), 140A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Mosfet S Single; Channel Type Onsemi - 48AC1425 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet S Single; Channel Type Onsemi
48AC1425
Mosfet S Single; Channel Type Onsemi 48AC1425
MOSFET S - SINGLE; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:140A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:200W RoHS Compliant: Yes

MOSFET S - SINGLE; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:140A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:200W RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET -40V4.2MOHMSINGLE

MOSFET -40V4.2MOHMSINGLE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5A140PLZWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5A140PLZWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5A140PLZWFT3G
MOSFET P-CH 40V 20A/140A 5DFN

MOSFET P-CH 40V 20A/140A 5DFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFS5A140PLZWFT3G-ND 48AC1425 NVMFS5A140PLZWFT3G NVMFS5A140PLZWFT3G
Product Name Single FETs, MOSFETs Mosfet S Single; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Package Type 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data