Single P-Channel Power MOSFET, -40 V, -140 A, 4.2 mΩ Wettable Flank, 1500-REEL Product overview: NVMFS5A140PLZWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40 V, -140 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40 V, -140 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5A140PLZWFT
Win Source Part Number: 1337780-NVMFS5A140PL
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 3.8W (Ta) , 200W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS5
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 20A (Ta) , 140A (Tc)
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 136 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7400 pF @ 20 V
P-Channel 40V 20A (Ta), 140A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET P-CH 40V 20A/140A 5DFN
MOSFET P-CH 40V 20A/140A 5DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVMFS5A140PLZWFT1G | 1337780-NVMFS5A140PLZWFT1G | NVMFS5A140PLZWFT1GOSTR-ND | NVMFS5A140PLZWFT1G | NVMFS5A140PLZWFT1G | NVMFS5A140PLZWFT1G |
| Product Name | P-Channel -40 V -140 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 3800 to 200000 milliwatts | 3800 milliwatts | ||||
| Package Type | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | ||
| Transistor Grade / Operating Range | Automotive |