P-Channel 40V 20A (Ta), 140A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Single P-Channel Power MOSFET, -40 V, -140 A, 4.2 mΩ, 1500-REEL Product overview: NVMFS5A140PLZT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40 V, -140 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40 V, -140 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5A140PLZT1G
Win Source Part Number: 1339914-NVMFS5A140PL
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 3.8W (Ta) , 200W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS5
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 20A (Ta) , 140A (Tc)
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 136 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7400 pF @ 20 V
MOSFET P-CH 40V 20A/140A 5DFN
MOSFET P-CH 40V 20A/140A 5DFN
MOSFET S - SINGLE; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:140A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.6V; Power Dissipation:200W RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVMFS5A140PLZT1G-ND | 278-NVMFS5A140PLZT1G | 1339914-NVMFS5A140PLZT1G | NVMFS5A140PLZT1G | NVMFS5A140PLZT1G | NVMFS5A140PLZT1G | 48AC1422 |
| Product Name | Single FETs, MOSFETs | P-Channel -40 V -140 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet S Single; Channel Type Onsemi |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| Package Type | 8-PowerTDFN, 5 Leads | SOT3 | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| PD | 3800 to 200000 milliwatts | 3800 milliwatts | 200000 milliwatts |