onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5885NLT3G NVMFS5885NLT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887894-NVMFS5885NLT3 G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 10.2A (Ta) 3.7W (Ta), 54W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Family Name: NVMFS5885 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887894-NVMFS5885NLT3 G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 10.2A (Ta) 3.7W (Ta), 54W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Family Name: NVMFS5885 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5885NLT3G - 887894-NVMFS5885NLT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5885NLT3G
887894-NVMFS5885NLT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5885NLT3G 887894-NVMFS5885NLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887894-NVMFS5885NLT3 G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 10.2A (Ta) 3.7W (Ta), 54W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Family Name: NVMFS5885 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887894-NVMFS5885NLT3G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 10.2A (Ta) 3.7W (Ta), 54W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Reel - TR
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Family Name: NVMFS5885
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5885NLT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5885NLT3G-ND
Single FETs, MOSFETs NVMFS5885NLT3G-ND
N-Channel 60V 10.2A (Ta) 3.7W (Ta), 54W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 10.2A (Ta) 3.7W (Ta), 54W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 39A MOSFET Transistor
278-NVMFS5885NLT3G
N-Channel 60V 39A MOSFET Transistor 278-NVMFS5885NLT3G
Single N-Channel Power MOSFET 60V, 39A, 15mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS5885NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5885NLT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 39A, 15mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS5885NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5885NLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5885NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5885NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5885NLT3G
MOSFET N-CH 60V 10.2A 5DFN

MOSFET N-CH 60V 10.2A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 60V 39A 15MOHM

MOSFET NFET SO8FL 60V 39A 15MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 887894-NVMFS5885NLT3G NVMFS5885NLT3G-ND 278-NVMFS5885NLT3G NVMFS5885NLT3G NVMFS5885NLT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5885NLT3G Single FETs, MOSFETs N-Channel 60V 39A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Type SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers