Win Source Part Number: 1178287-NVMFS5834NLW
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS5834NLWFT1G-ND,
Base Product Number: NVMFS5
Power MOSFET 40V, 75A, 9.3 mOhm, Single N-Channel, SO8-FL, Logic Level., DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5834NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 75A, 9.3 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, 9.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5834NLWFT1G
MOSFET N-CH 40V 75A SO8FL
MOSFET Pwr MOSFET 40V 75A 9.3mOhm SGL N-CH
MOSFET N-CH 40V 75A SO8FL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1178287-NVMFS5834NLWFT1G | 278-NVMFS5834NLWFT1G | 488-NVMFS5834NLWFT1GTR-ND | NVMFS5834NLWFT1G | NVMFS5834NLWFT1G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel 40V 75A 9.3 mOhm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 |