onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5834NLT1G NVMFS5834NLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 740557-NVMFS5834NLT1 G Manufacturer Homepage: www.onsemi.com Reference case: QFN8 Reference Date Code: 1116+ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 740557-NVMFS5834NLT1 G Manufacturer Homepage: www.onsemi.com Reference case: QFN8 Reference Date Code: 1116+ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5834NLT1G - 740557-NVMFS5834NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5834NLT1G
740557-NVMFS5834NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5834NLT1G 740557-NVMFS5834NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 740557-NVMFS5834NLT1 G Manufacturer Homepage: www.onsemi.com Reference case: QFN8 Reference Date Code: 1116+ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 740557-NVMFS5834NLT1G
Manufacturer Homepage: www.onsemi.com
Reference case: QFN8
Reference Date Code: 1116+
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 40V 75A 9.3 mOhm MOSFET Transistor
278-NVMFS5834NLT1G
N-Channel 40V 75A 9.3 mOhm MOSFET Transistor 278-NVMFS5834NLT1G
Power MOSFET 40V, 75A, 9.3 mOhm, Single N-Channel, SO8-FL, Logic Level. Power MOSFET, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5834NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 75A, 9.3 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, 9.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5834NLT1G can be used for catalog matching and distributor lookup.

Power MOSFET 40V, 75A, 9.3 mOhm, Single N-Channel, SO8-FL, Logic Level. Power MOSFET, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5834NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 75A, 9.3 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, 9.3 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5834NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS5834NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5834NLT1GOSTR-ND
Single FETs, MOSFETs NVMFS5834NLT1GOSTR-ND
N-Channel 40V 14A (Ta), 75A (Tc) 3.6W (Ta), 107W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 14A (Ta), 75A (Tc) 3.6W (Ta), 107W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 75A 9.3MOH

MOSFET NFET SO8FL 40V 75A 9.3MOH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5834NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5834NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5834NLT1G
MOSFET N-CH 40V 14A/75A 5DFN

MOSFET N-CH 40V 14A/75A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 740557-NVMFS5834NLT1G 278-NVMFS5834NLT1G NVMFS5834NLT1GOSTR-ND NVMFS5834NLT1G NVMFS5834NLT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5834NLT1G N-Channel 40V 75A 9.3 mOhm MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
PD 107000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data