onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs NVMFS5833NT3G

Description
Win Source Part Number: 1383089-NVMFS5833NT3 G Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 16A (Ta) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.7W (Ta), 112W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 32.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1714 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: NVMFS5833 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383089-NVMFS5833NT3 G Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 16A (Ta) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.7W (Ta), 112W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 32.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1714 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: NVMFS5833 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383089-NVMFS5833NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383089-NVMFS5833NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383089-NVMFS5833NT3G
Win Source Part Number: 1383089-NVMFS5833NT3 G Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 16A (Ta) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 3.7W (Ta), 112W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 32.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1714 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: NVMFS5833 Drive Voltage (Max Rds On, Min Rds On): 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383089-NVMFS5833NT3G
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 5,000 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 16A (Ta)
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 3.7W (Ta), 112W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 32.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1714 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: NVMFS5833
Drive Voltage (Max Rds On, Min Rds On): 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 86A 7.5 mOhm MOSFET Transistor
278-NVMFS5833NT3G
N-Channel 40V 86A 7.5 mOhm MOSFET Transistor 278-NVMFS5833NT3G
Power MOSFET 40V, 86A, 7.5 mOhm, Single N-Channel, SO8-FL., DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS5833NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 86A, 7.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 86A, 7.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5833NT3G can be used for catalog matching and distributor lookup.

Power MOSFET 40V, 86A, 7.5 mOhm, Single N-Channel, SO8-FL., DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS5833NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 86A, 7.5 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 86A, 7.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5833NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 86A 7.5MOH

MOSFET NFET SO8FL 40V 86A 7.5MOH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5833NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5833NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5833NT3G
MOSFET N-CH 40V 16A 5DFN

MOSFET N-CH 40V 16A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1383089-NVMFS5833NT3G 278-NVMFS5833NT3G NVMFS5833NT3G NVMFS5833NT3G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 40V 86A 7.5 mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2156620 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details