onsemi N-Channel 40V 120A 4.2 mOhm MOSFET Transistor NVMFS5832NLT1G

Description
Power MOSFET 40V, 120A, 4.2 mOhm, Single N-Channel, SO8-FL, Logic Level., DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5832NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 120A, 4.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, 4.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5832NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 40V, 120A, 4.2 mOhm, Single N-Channel, SO8-FL, Logic Level., DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5832NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 120A, 4.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, 4.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5832NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 120A 4.2 mOhm MOSFET Transistor
278-NVMFS5832NLT1G
N-Channel 40V 120A 4.2 mOhm MOSFET Transistor 278-NVMFS5832NLT1G
Power MOSFET 40V, 120A, 4.2 mOhm, Single N-Channel, SO8-FL, Logic Level., DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5832NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 120A, 4.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, 4.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5832NLT1G can be used for catalog matching and distributor lookup.

Power MOSFET 40V, 120A, 4.2 mOhm, Single N-Channel, SO8-FL, Logic Level., DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5832NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 120A, 4.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, 4.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5832NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5832NLT1G - 209384-NVMFS5832NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5832NLT1G
209384-NVMFS5832NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5832NLT1G 209384-NVMFS5832NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 209384-NVMFS5832NLT1 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 127W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 21A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 2700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 209384-NVMFS5832NLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 127W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 21A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 2700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS5832NLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5832NLT1GTR-ND
Single FETs, MOSFETs 488-NVMFS5832NLT1GTR-ND
MOSFET N-CH 40V 120A SO8FL

MOSFET N-CH 40V 120A SO8FL

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5832NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5832NLT1G
Single FETs, MOSFETs NVMFS5832NLT1G
MOSFET N-CH 40V 120A SO8FL

MOSFET N-CH 40V 120A SO8FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5832NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5832NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5832NLT1G
MOSFET N-CH 40V 120A SO8FL

MOSFET N-CH 40V 120A SO8FL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 120A 4.2MO

MOSFET NFET SO8FL 40V 120A 4.2MO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5832NLT1G 209384-NVMFS5832NLT1G 488-NVMFS5832NLT1GTR-ND NVMFS5832NLT1G NVMFS5832NLT1G NVMFS5832NLT1G
Product Name N-Channel 40V 120A 4.2 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5832NLT1G Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 3700 milliwatts 3700 to 127000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data