onsemi Single FETs, MOSFETs NVMFS5826NLWFT1G

Description
N-Channel 60V 8A (Ta) 3.6W (Ta), 39W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 60V 8A (Ta) 3.6W (Ta), 39W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5826NLWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5826NLWFT1GOSTR-ND
Single FETs, MOSFETs NVMFS5826NLWFT1GOSTR-ND
N-Channel 60V 8A (Ta) 3.6W (Ta), 39W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 60V 8A (Ta) 3.6W (Ta), 39W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 26A 24 mOhm MOSFET Transistor
278-NVMFS5826NLWFT1G
N-Channel 60V 26A 24 mOhm MOSFET Transistor 278-NVMFS5826NLWFT1G
Power MOSFET 60V, 26A, 24 mOhm, Single N-Channel, SO8-FL, Logic Level., DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5826NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 26A, 24 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 26A, 24 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5826NLWFT1G can be used for catalog matching and distributor lookup.

Power MOSFET 60V, 26A, 24 mOhm, Single N-Channel, SO8-FL, Logic Level., DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS5826NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 26A, 24 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 26A, 24 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5826NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 958685-NVMFS5826NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
958685-NVMFS5826NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 958685-NVMFS5826NLWFT1G
Win Source Part Number: 958685-NVMFS5826NLWF T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 8A (Ta) Rds On (Max) @ Id, Vgs: 24mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.6W (Ta), 39W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 850 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): DMN6070SFCL-7; NTMFS5C646NLT1G; NVMFD5483NLT1G; NVMFD5877NLT1G; DMN62D0LFB-7; DMN62D0LFD-7; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5826NLWFT1GOSDK R,NVMFS5826NLWFT1GOS TR,NVMFS5826NLWFT1G- ND,NVMFS5826NLWFT1GO SCT Base Product Number: NVMFS5826 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 958685-NVMFS5826NLWFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 8A (Ta)
Rds On (Max) @ Id, Vgs: 24mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3.6W (Ta), 39W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 850 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): DMN6070SFCL-7; NTMFS5C646NLT1G; NVMFD5483NLT1G; NVMFD5877NLT1G; DMN62D0LFB-7; DMN62D0LFD-7;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS5826NLWFT1GOSDKR,NVMFS5826NLWFT1GOSTR,NVMFS5826NLWFT1G-ND,NVMFS5826NLWFT1GOSCT
Base Product Number: NVMFS5826
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5826NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5826NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5826NLWFT1G
MOSFET N-CH 60V 8A 5DFN

MOSFET N-CH 60V 8A 5DFN

Supplier's Site
MOSFET Pwr MOSFET 60V 26A 24mOhm SGL N-CH

MOSFET Pwr MOSFET 60V 26A 24mOhm SGL N-CH

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5826NLWFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5826NLWFT1G
Single FETs, MOSFETs NVMFS5826NLWFT1G
MOSFET N-CH 60V 8A 5DFN

MOSFET N-CH 60V 8A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS5826NLWFT1GOSTR-ND 278-NVMFS5826NLWFT1G 958685-NVMFS5826NLWFT1G NVMFS5826NLWFT1G NVMFS5826NLWFT1G NVMFS5826NLWFT1G
Product Name Single FETs, MOSFETs N-Channel 60V 26A 24 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
PD 3600 milliwatts 3600 to 39000 milliwatts 3600 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data