Power MOSFET 60V, 26A, 24 mOhm, Single N-Channel, SO8-FL, Logic Level., DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS5826NLT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 26A, 24 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 26A, 24 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5826NLT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887890-NVMFS5826NLT3
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 8A (Ta) 3.6W (Ta), 39W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Family Name: NVMFS5826
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 60V 8A (Ta) 3.6W (Ta), 39W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET NFET SO8FL 60V 26A 24MOHM
MOSFET N-CH 60V 8A 5DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVMFS5826NLT3G | 887890-NVMFS5826NLT3G | NVMFS5826NLT3G-ND | NVMFS5826NLT3G | NVMFS5826NLT3G |
| Product Name | N-Channel 60V 26A 24 mOhm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5826NLT3G | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 39000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |