onsemi Single FETs, MOSFETs NVMFS4C310NT1G

Description
N-Channel 30V 17A (Ta), 51A (Tc) 3.5W (Ta), 32W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 17A (Ta), 51A (Tc) 3.5W (Ta), 32W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS4C310NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS4C310NT1GOSTR-ND
Single FETs, MOSFETs NVMFS4C310NT1GOSTR-ND
N-Channel 30V 17A (Ta), 51A (Tc) 3.5W (Ta), 32W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 17A (Ta), 51A (Tc) 3.5W (Ta), 32W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFETs - 1723329 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1723329
MOSFETs 1723329
MOSFET 30V DFN-6

MOSFET 30V DFN-6

Supplier's Site
MOSFETs - 1723343 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1723343
MOSFETs 1723343
MOSFET 30V DFN-6

MOSFET 30V DFN-6

Supplier's Site
MOSFETs - 1723343P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1723343P
MOSFETs 1723343P
MOSFET 30V DFN-6

MOSFET 30V DFN-6

Supplier's Site
Mosfet, N-Ch, 30V, 51A, Dfn; Transistor Polarity Onsemi - 48AC1756 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 51A, Dfn; Transistor Polarity Onsemi
48AC1756
Mosfet, N-Ch, 30V, 51A, Dfn; Transistor Polarity Onsemi 48AC1756
MOSFET, N-CH, 30V, 51A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:51A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.005ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 51A, DFN; Transistor Polarity:N Channel; Continuous Drain Current Id:51A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.005ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS4C310NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS4C310NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS4C310NT1G
MOSFET N-CH 30V 17A/51A 5DFN

MOSFET N-CH 30V 17A/51A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TRENCH 30V NCH

MOSFET TRENCH 30V NCH

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS4C310NT1GOSTR-ND 1723329 1723343P 48AC1756 NVMFS4C310NT1G NVMFS4C310NT1G
Product Name Single FETs, MOSFETs MOSFETs MOSFETs Mosfet, N-Ch, 30V, 51A, Dfn; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads Dfn DFN TO-3 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1018E-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers