NVMFS4C303NWFET1G is a single N-channel MOSFET for power switching applications, housed in a DFNW5 package measuring 4.90 × 5.90 × 1.00 mm with wettable flanks for enhanced optical inspection. It has a drain-to-source voltage rating of 30 V, a continuous drain current of 159 A at TC = 25 °C, and a maximum RDS(on) of 1.7 mΩ at VGS = 10 V and 2.4 mΩ at VGS = 4.5 V. The device is AEC-Q101 qualified, RoHS compliant, Pb-free, and halogen-free, with a junction temperature range of −55 °C to 175 °C.
SINGLE N-CHANNEL POWER LOGIC LEV
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS4C303NWFET1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |