Win Source Part Number: 1019045-NVMFS4C302NT
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 43A (Ta), 241A (Tc)
Rds On (Max) @ Id, Vgs: 1.15mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 3.75W (Ta), 115W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5780 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS4
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Single N−Channel Logic Level Power MOSFET 30 V, 241 A, 1.15 mΩ 30 V, 1.15 mOhm?, 225 A, Single N−Channel, Logic Level, SO−8FL, 1500-REEL Product overview: NVMFS4C302NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 241 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 241 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C302NT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 43A/241A 5DFN
MOSFET N-CH 30V 43A/241A 5DFN
N-Channel 30V 43A (Ta), 241A (Tc) 3.75W (Ta), 115W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 30V 43A/241A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1019045-NVMFS4C302NT1G | 278-NVMFS4C302NT1G | 488-NVMFS4C302NT1GDKR-ND | NVMFS4C302NT1G | NVMFS4C302NT1G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 30 V 241 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| PD | 3750 to 115000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |