onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C05NWFT3G NVMFS4C05NWFT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887889-NVMFS4C05NWFT 3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 24.7A (Ta), 116A (Tc) 3.61W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: NVMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887889-NVMFS4C05NWFT 3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 24.7A (Ta), 116A (Tc) 3.61W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: NVMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C05NWFT3G - 887889-NVMFS4C05NWFT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C05NWFT3G
887889-NVMFS4C05NWFT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C05NWFT3G 887889-NVMFS4C05NWFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887889-NVMFS4C05NWFT 3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 24.7A (Ta), 116A (Tc) 3.61W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: NVMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887889-NVMFS4C05NWFT3G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 24.7A (Ta), 116A (Tc) 3.61W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Reel - TR
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NVMFS4
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS4C05NWFT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS4C05NWFT3G-ND
Single FETs, MOSFETs NVMFS4C05NWFT3G-ND
N-Channel 30V 24.7A (Ta), 116A (Tc) 3.61W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 24.7A (Ta), 116A (Tc) 3.61W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS4C05NWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS4C05NWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS4C05NWFT3G
MOSFET N-CH 30V 24.7A/116A 5DFN

MOSFET N-CH 30V 24.7A/116A 5DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 887889-NVMFS4C05NWFT3G NVMFS4C05NWFT3G-ND NVMFS4C05NWFT3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C05NWFT3G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF4905L-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
6 suppliers