onsemi Single FETs, MOSFETs NVMFS4C03NT3G

Description
N-Channel 30V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS4C03NT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS4C03NT3G-ND
Single FETs, MOSFETs NVMFS4C03NT3G-ND
N-Channel 30V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1082946-NVMFS4C03NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1082946-NVMFS4C03NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1082946-NVMFS4C03NT3G
Win Source Part Number: 1082946-NVMFS4C03NT3 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 31.4A (Ta), 143A (Tc) Rds On (Max) @ Id, Vgs: 2.1mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 3.71W (Ta), 77W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 45.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3071 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NTMFS4C03NT1G; IRFH8311TRPBF; IRF6714MTRPBF; DMTH3004LPS-13; STL150N3LLH6; DMTH3004LPSQ-13; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS4 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1082946-NVMFS4C03NT3G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 31.4A (Ta), 143A (Tc)
Rds On (Max) @ Id, Vgs: 2.1mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 3.71W (Ta), 77W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 45.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3071 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): NTMFS4C03NT1G; IRFH8311TRPBF; IRF6714MTRPBF; DMTH3004LPS-13; STL150N3LLH6; DMTH3004LPSQ-13;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS4
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 159A MOSFET Transistor
278-NVMFS4C03NT3G
N-Channel 30V 159A MOSFET Transistor 278-NVMFS4C03NT3G
Single N-Channel Power Logic Level MOSFET 30V, 159A, 1.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS4C03NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 159A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 159A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C03NT3G can be used for catalog matching and distributor lookup.

Single N-Channel Power Logic Level MOSFET 30V, 159A, 1.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS4C03NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 159A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 159A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C03NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS4C03NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS4C03NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS4C03NT3G
MOSFET N-CH 30V 31.4A/143A 5DFN

MOSFET N-CH 30V 31.4A/143A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 138A 2.1MO

MOSFET NFET SO8FL 30V 138A 2.1MO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS4C03NT3G-ND 1082946-NVMFS4C03NT3G 278-NVMFS4C03NT3G NVMFS4C03NT3G NVMFS4C03NT3G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 30V 159A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details