onsemi N-Channel 30V 159A MOSFET Transistor NVMFS4C03NT1G

Description
Single N-Channel Power Logic Level MOSFET 30V, 159A, 1.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS4C03NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 159A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 159A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C03NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power Logic Level MOSFET 30V, 159A, 1.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS4C03NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 159A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 159A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C03NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 159A MOSFET Transistor
278-NVMFS4C03NT1G
N-Channel 30V 159A MOSFET Transistor 278-NVMFS4C03NT1G
Single N-Channel Power Logic Level MOSFET 30V, 159A, 1.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS4C03NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 159A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 159A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C03NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power Logic Level MOSFET 30V, 159A, 1.7mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS4C03NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 159A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 159A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C03NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS4C03NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS4C03NT1GOSCT-ND
Single FETs, MOSFETs NVMFS4C03NT1GOSCT-ND
N-Channel 30V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS4C03NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS4C03NT1GOSTR-ND
Single FETs, MOSFETs NVMFS4C03NT1GOSTR-ND
N-Channel 30V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS4C03NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS4C03NT1GOSDKR-ND
Single FETs, MOSFETs NVMFS4C03NT1GOSDKR-ND
N-Channel 30V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C03NT1G - 887886-NVMFS4C03NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C03NT1G
887886-NVMFS4C03NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C03NT1G 887886-NVMFS4C03NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887886-NVMFS4C03NT1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NVMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFS4C03NT1G-ND, NVMFS4C03NT1GOSDKR, NVMFS4C03NT1GOSTR, NVMFS4C03NT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887886-NVMFS4C03NT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 31.4A (Ta), 143A (Tc) 3.71W (Ta), 77W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVMFS4
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFS4C03NT1G-ND, NVMFS4C03NT1GOSDKR, NVMFS4C03NT1GOSTR, NVMFS4C03NT1GOSCT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS4C03NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS4C03NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS4C03NT1G
MOSFET N-CH 30V 31.4A/143A 5DFN

MOSFET N-CH 30V 31.4A/143A 5DFN

Supplier's Site
Single FETs, MOSFETs - NVMFS4C03NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS4C03NT1G
Single FETs, MOSFETs NVMFS4C03NT1G
MOSFET N-CH 30V 31.4A/143A 5DFN

MOSFET N-CH 30V 31.4A/143A 5DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 159A, 175Deg C, 77W Rohs Compliant Onsemi - 54AH9526 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 159A, 175Deg C, 77W Rohs Compliant Onsemi
54AH9526
Mosfet, N-Ch, 30V, 159A, 175Deg C, 77W Rohs Compliant Onsemi 54AH9526
MOSFET, N-CH, 30V, 159A, 175DEG C, 77W ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 159A, 175DEG C, 77W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS4C03NT1G NVMFS4C03NT1GOSCT-ND 887886-NVMFS4C03NT1G NVMFS4C03NT1G NVMFS4C03NT1G 54AH9526
Product Name N-Channel 30V 159A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C03NT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 159A, 175Deg C, 77W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 3710 milliwatts 3710 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) Surface Mount 8-PowerTDFN, 5 Leads TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data