onsemi Single FETs, MOSFETs NVMFS4C01NWFT3G

Description
N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS4C01NWFT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS4C01NWFT3G-ND
Single FETs, MOSFETs NVMFS4C01NWFT3G-ND
N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 319A MOSFET Transistor
278-NVMFS4C01NWFT3G
N-Channel 30V 319A MOSFET Transistor 278-NVMFS4C01NWFT3G
Single N-Channel Logic Level Power MOSFET 30V, 319A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS4C01NWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 319A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 319A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C01NWFT3G can be used for catalog matching and distributor lookup.

Single N-Channel Logic Level Power MOSFET 30V, 319A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS4C01NWFT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 319A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 319A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C01NWFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C01NWFT3G - 887885-NVMFS4C01NWFT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C01NWFT3G
887885-NVMFS4C01NWFT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C01NWFT3G 887885-NVMFS4C01NWFT3G
Manufacturer: ON Semiconductor Win Source Part Number: 887885-NVMFS4C01NWFT 3G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Reel - TR Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Part Status: Not For New Designs Family Name: NVMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887885-NVMFS4C01NWFT3G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Reel - TR
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: NVMFS4
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 305A 0.9MO

MOSFET NFET SO8FL 30V 305A 0.9MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS4C01NWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS4C01NWFT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS4C01NWFT3G
MOSFET N-CH 30V 49A/319A 5DFN

MOSFET N-CH 30V 49A/319A 5DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFS4C01NWFT3G-ND 278-NVMFS4C01NWFT3G 887885-NVMFS4C01NWFT3G NVMFS4C01NWFT3G NVMFS4C01NWFT3G
Product Name Single FETs, MOSFETs N-Channel 30V 319A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C01NWFT3G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data