onsemi N-Channel 30V 319A MOSFET Transistor NVMFS4C01NT3G

Description
Single N-Channel Logic Level Power MOSFET 30V, 319A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS4C01NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 319A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 319A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C01NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Logic Level Power MOSFET 30V, 319A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS4C01NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 319A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 319A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C01NT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 319A MOSFET Transistor
278-NVMFS4C01NT3G
N-Channel 30V 319A MOSFET Transistor 278-NVMFS4C01NT3G
Single N-Channel Logic Level Power MOSFET 30V, 319A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS4C01NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 319A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 319A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C01NT3G can be used for catalog matching and distributor lookup.

Single N-Channel Logic Level Power MOSFET 30V, 319A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NVMFS4C01NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 319A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 319A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C01NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS4C01NT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS4C01NT3G-ND
Single FETs, MOSFETs NVMFS4C01NT3G-ND
N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1082945-NVMFS4C01NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1082945-NVMFS4C01NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1082945-NVMFS4C01NT3G
Win Source Part Number: 1082945-NVMFS4C01NT3 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 49A (Ta), 319A (Tc) Rds On (Max) @ Id, Vgs: 0.9mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 3.84W (Ta), 161W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 139 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10144 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): NTMFS4H01NT3G; IPB240N03S4LR9ATMA1; IRF6718L2TRPBF; STL260N3LLH6; IRL3713STRLPBF; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS4 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1082945-NVMFS4C01NT3G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 49A (Ta), 319A (Tc)
Rds On (Max) @ Id, Vgs: 0.9mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 3.84W (Ta), 161W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 139 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10144 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): NTMFS4H01NT3G; IPB240N03S4LR9ATMA1; IRF6718L2TRPBF; STL260N3LLH6; IRL3713STRLPBF;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS4
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 305A 0.9MO

MOSFET NFET SO8FL 30V 305A 0.9MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS4C01NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS4C01NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS4C01NT3G
MOSFET N-CH 30V 49A/319A 5DFN

MOSFET N-CH 30V 49A/319A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVMFS4C01NT3G NVMFS4C01NT3G-ND 1082945-NVMFS4C01NT3G NVMFS4C01NT3G NVMFS4C01NT3G
Product Name N-Channel 30V 319A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 161000 milliwatts 3840 to 161000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data