onsemi N-Channel 30V 319A MOSFET Transistor NVMFS4C01NT1G

Description
Single N-Channel Logic Level Power MOSFET 30V, 319A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS4C01NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 319A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 319A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C01NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Logic Level Power MOSFET 30V, 319A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS4C01NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 319A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 319A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C01NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 319A MOSFET Transistor
278-NVMFS4C01NT1G
N-Channel 30V 319A MOSFET Transistor 278-NVMFS4C01NT1G
Single N-Channel Logic Level Power MOSFET 30V, 319A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS4C01NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 319A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 319A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C01NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Logic Level Power MOSFET 30V, 319A, 0.9mΩ, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NVMFS4C01NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 319A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 319A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS4C01NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NVMFS4C01NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS4C01NT1GOSDKR-ND
Single FETs, MOSFETs NVMFS4C01NT1GOSDKR-ND
N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS4C01NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS4C01NT1GOSCT-ND
Single FETs, MOSFETs NVMFS4C01NT1GOSCT-ND
N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS4C01NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS4C01NT1GOSTR-ND
Single FETs, MOSFETs NVMFS4C01NT1GOSTR-ND
N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C01NT1G - 887884-NVMFS4C01NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C01NT1G
887884-NVMFS4C01NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C01NT1G 887884-NVMFS4C01NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887884-NVMFS4C01NT1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: 8-PowerTDFN, 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: NVMFS4 Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFS4C01NT1G-ND, NVMFS4C01NT1GOSCT, NVMFS4C01NT1GOSTR, NVMFS4C01NT1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887884-NVMFS4C01NT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: 8-PowerTDFN, 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVMFS4
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFS4C01NT1G-ND, NVMFS4C01NT1GOSCT, NVMFS4C01NT1GOSTR, NVMFS4C01NT1GOSDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS4C01NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS4C01NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS4C01NT1G
MOSFET N-CH 30V 49A/319A 5DFN

MOSFET N-CH 30V 49A/319A 5DFN

Supplier's Site
Mosfet, N-Ch, 30V, 370A, 175Deg C, 161W Rohs Compliant Onsemi - 54AH9525 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 370A, 175Deg C, 161W Rohs Compliant Onsemi
54AH9525
Mosfet, N-Ch, 30V, 370A, 175Deg C, 161W Rohs Compliant Onsemi 54AH9525
MOSFET, N-CH, 30V, 370A, 175DEG C, 161W ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 370A, 175DEG C, 161W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 305A 0.9MO

MOSFET NFET SO8FL 30V 305A 0.9MO

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS4C01NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS4C01NT1G
Single FETs, MOSFETs NVMFS4C01NT1G
MOSFET N-CH 30V 49A/319A 5DFN

MOSFET N-CH 30V 49A/319A 5DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS4C01NT1G NVMFS4C01NT1GOSDKR-ND 887884-NVMFS4C01NT1G NVMFS4C01NT1G 54AH9525 NVMFS4C01NT1G NVMFS4C01NT1G
Product Name N-Channel 30V 319A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4C01NT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 370A, 175Deg C, 161W Rohs Compliant Onsemi MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 161000 milliwatts 3840 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data