onsemi N-Channel 100 V 131 A MOSFET Transistor NVMFS3D6N10MCLT1G

Description
Single N-Channel Power MOSFET 100 V, 131 A, 3.6mΩ, 1500-REEL Product overview: NVMFS3D6N10MCLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 131 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 131 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS3D6N10MCLT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 100 V, 131 A, 3.6mΩ, 1500-REEL Product overview: NVMFS3D6N10MCLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 131 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 131 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS3D6N10MCLT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100 V 131 A MOSFET Transistor
278-NVMFS3D6N10MCLT1G
N-Channel 100 V 131 A MOSFET Transistor 278-NVMFS3D6N10MCLT1G
Single N-Channel Power MOSFET 100 V, 131 A, 3.6mΩ, 1500-REEL Product overview: NVMFS3D6N10MCLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 131 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 131 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS3D6N10MCLT1 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 100 V, 131 A, 3.6mΩ, 1500-REEL Product overview: NVMFS3D6N10MCLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 131 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 131 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS3D6N10MCLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1351230-NVMFS3D6N10MCLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1351230-NVMFS3D6N10MCLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1351230-NVMFS3D6N10MCLT1G
Win Source Part Number: 1351230-NVMFS3D6N10M CLT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 3.2W (Ta) , 139W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFS3 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 20A (Ta) , 132A (Tc) Rds On (Max) @ Id, Vgs: 3.6mOhm @ 48A, 10V Vgs(th) (Max) @ Id: 3V @ 270µA Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4411 pF @ 50 V

Win Source Part Number: 1351230-NVMFS3D6N10MCLT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 3.2W (Ta) , 139W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFS3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 20A (Ta) , 132A (Tc)
Rds On (Max) @ Id, Vgs: 3.6mOhm @ 48A, 10V
Vgs(th) (Max) @ Id: 3V @ 270µA
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4411 pF @ 50 V

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS3D6N10MCLT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS3D6N10MCLT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS3D6N10MCLT1GDKR-ND
N-Channel 100V 20A (Ta), 132A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 20A (Ta), 132A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS3D6N10MCLT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS3D6N10MCLT1GCT-ND
Single FETs, MOSFETs 488-NVMFS3D6N10MCLT1GCT-ND
N-Channel 100V 20A (Ta), 132A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 20A (Ta), 132A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS3D6N10MCLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS3D6N10MCLT1GTR-ND
Single FETs, MOSFETs 488-NVMFS3D6N10MCLT1GTR-ND
N-Channel 100V 20A (Ta), 132A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 100V 20A (Ta), 132A (Tc) 3.2W (Ta), 139W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS3D6N10MCLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS3D6N10MCLT1G
Single FETs, MOSFETs NVMFS3D6N10MCLT1G
MOSFET N-CH 100V 20A/132A 5DFN

MOSFET N-CH 100V 20A/132A 5DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 132A, Dfn Rohs Compliant Onsemi - 82AH7676 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 132A, Dfn Rohs Compliant Onsemi
82AH7676
Mosfet, N-Ch, 100V, 132A, Dfn Rohs Compliant Onsemi 82AH7676
MOSFET, N-CH, 100V, 132A, DFN ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 132A, DFN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS3D6N10MCLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS3D6N10MCLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS3D6N10MCLT1G
MOSFET N-CH 100V 20A/132A 5DFN

MOSFET N-CH 100V 20A/132A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVMFS3D6N10MCLT1G 1351230-NVMFS3D6N10MCLT1G 488-NVMFS3D6N10MCLT1GDKR-ND NVMFS3D6N10MCLT1G 82AH7676 NVMFS3D6N10MCLT1G
Product Name N-Channel 100 V 131 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 132A, Dfn Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3200 to 139000 milliwatts 3200 milliwatts
Package Type SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFP4004-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers