onsemi MOSFET Transistor NVMFS2D3P04M8LT1G

Description
MV8 P INITIAL PROGRAM Product overview: NVMFS2D3P04M8LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS2D3P04M8LT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MV8 P INITIAL PROGRAM Product overview: NVMFS2D3P04M8LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS2D3P04M8LT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-NVMFS2D3P04M8LT1G
MOSFET Transistor 278-NVMFS2D3P04M8LT1G
MV8 P INITIAL PROGRAM Product overview: NVMFS2D3P04M8LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS2D3P04M8LT1 G can be used for catalog matching and distributor lookup.

MV8 P INITIAL PROGRAM Product overview: NVMFS2D3P04M8LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS2D3P04M8LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323926-NVMFS2D3P04M8LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323926-NVMFS2D3P04M8LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323926-NVMFS2D3P04M8LT1G
Manufacturer: onsemi Win Source Part Number: 1323926-NVMFS2D3P04M 8LT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 31A, 222A (Tc) Rds On (Max) @ Id, Vgs: 2.2mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.4V @ 2.7mA Power Dissipation (Max): 3.8W, 205W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5985 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NVMFS2D3P04M8LT1 GDKR,488-NVMFS2D3P04 M8LT1GTR,488-NVMFS2D 3P04M8LT1GCT Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323926-NVMFS2D3P04M8LT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 31A, 222A (Tc)
Rds On (Max) @ Id, Vgs: 2.2mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 2.7mA
Power Dissipation (Max): 3.8W, 205W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 157 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5985 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NVMFS2D3P04M8LT1GDKR,488-NVMFS2D3P04M8LT1GTR,488-NVMFS2D3P04M8LT1GCT
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS2D3P04M8LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS2D3P04M8LT1GCT-ND
Single FETs, MOSFETs 488-NVMFS2D3P04M8LT1GCT-ND
MV8 P INITIAL PROGRAM

MV8 P INITIAL PROGRAM

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS2D3P04M8LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS2D3P04M8LT1GTR-ND
Single FETs, MOSFETs 488-NVMFS2D3P04M8LT1GTR-ND
P-Channel 40V 31A (Ta), 222A (Tc) 3.8W (Ta), 205W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

P-Channel 40V 31A (Ta), 222A (Tc) 3.8W (Ta), 205W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS2D3P04M8LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS2D3P04M8LT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS2D3P04M8LT1GDKR-ND
MV8 P INITIAL PROGRAM

MV8 P INITIAL PROGRAM

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS2D3P04M8LT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS2D3P04M8LT1G
Single FETs, MOSFETs NVMFS2D3P04M8LT1G
MV8 P INITIAL PROGRAM

MV8 P INITIAL PROGRAM

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS2D3P04M8LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS2D3P04M8LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS2D3P04M8LT1G
MV8 P INITIAL PROGRAM

MV8 P INITIAL PROGRAM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVMFS2D3P04M8LT1G 1323926-NVMFS2D3P04M8LT1G 488-NVMFS2D3P04M8LT1GCT-ND NVMFS2D3P04M8LT1G NVMFS2D3P04M8LT1G
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 3.8 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data