N-Channel 60V 8A (Ta), 25A (Tc) 3.4W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 60V 8A (Ta), 25A (Tc) 3.4W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
N-Channel 60V 8A (Ta), 25A (Tc) 3.4W (Ta), 28W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET - Power, Single, N-Channel DFN5(Pb−Free), 1500-REEL Product overview: NVMFS024N06CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS024N06CT1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 8A/25A 5DFN
MOSFET, N-CH, 60V, 25A, 175DEG C, 28W ROHS COMPLIANT: YES
MOSFET N-CH 60V 8A/25A 5DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVMFS024N06CT1GDKR-ND | 278-NVMFS024N06CT1G | NVMFS024N06CT1G | 54AH9524 | NVMFS024N06CT1G |
| Product Name | Single FETs, MOSFETs | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 25A, 175Deg C, 28W Rohs Compliant Onsemi | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN, 5 Leads | 5.7 nC @ 10 V | TO-3 | 8-PowerTDFN, 5 Leads | |
| Transistor Grade / Operating Range | Automotive | ||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |