Mosfet Array 2 N-Channel (Dual) 80V 9.4A (Ta), 31A (Tc) 3.2W (Ta), 34W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Mosfet Array 2 N-Channel (Dual) 80V 9.4A (Ta), 31A (Tc) 3.2W (Ta), 34W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Mosfet Array 2 N-Channel (Dual) 80V 9.4A (Ta), 31A (Tc) 3.2W (Ta), 34W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
DUAL MOSFET, N CH, 80V, 31A, DFN ROHS COMPLIANT: YES
MOSFET - POWER, DUAL N-CHANNEL,
MOSFET 2N-CH 80V 9.4A/31A 8DFN
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NVMFD6H846NLT1GTR-ND | 82AH7674 | NVMFD6H846NLT1G | NVMFD6H846NLT1G |
| Product Name | FET, MOSFET Arrays | Dual Mosfet, N Ch, 80V, 31A, Dfn Rohs Compliant Onsemi | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerTDFN | TO-3 | 8-PowerTDFN | Automotive |
| Transistor Grade / Operating Range | Automotive | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |