onsemi MOSFETs NVMFD6H840NLWFT1G

Description
NVMFD6H840NLWFT1G MOSFETs
Request a Quote Datasheet
Description
NVMFD6H840NLWFT1G MOSFETs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1952670 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952670
MOSFETs 1952670
NVMFD6H840NLWFT1G MOSFETs

NVMFD6H840NLWFT1G MOSFETs

Supplier's Site
MOSFETs - 1952671 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952671
MOSFETs 1952671
NVMFD6H840NLWFT1G MOSFETs

NVMFD6H840NLWFT1G MOSFETs

Supplier's Site
MOSFETs - 1952671P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952671P
MOSFETs 1952671P
NVMFD6H840NLWFT1G MOSFETs

NVMFD6H840NLWFT1G MOSFETs

Supplier's Site
FET, MOSFET Arrays - 488-NVMFD6H840NLWFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
MOSFET 2N-CH 80V 14A 8DFN

MOSFET 2N-CH 80V 14A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD6H840NLWFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD6H840NLWFT1GCT-ND
FET, MOSFET Arrays 488-NVMFD6H840NLWFT1GCT-ND
MOSFET 2N-CH 80V 14A 8DFN

MOSFET 2N-CH 80V 14A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD6H840NLWFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD6H840NLWFT1GTR-ND
FET, MOSFET Arrays 488-NVMFD6H840NLWFT1GTR-ND
Mosfet Array 2 N-Channel (Dual) 80V 14A (Ta), 74A (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 80V 14A (Ta), 74A (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD6H840NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD6H840NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD6H840NLWFT1G
MOSFET 2N-CH 80V 14A/74A 8DFN

MOSFET 2N-CH 80V 14A/74A 8DFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1952670 1952671P 488-NVMFD6H840NLWFT1GDKR-ND NVMFD6H840NLWFT1G
Product Name MOSFETs MOSFETs FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Dfn DFN 8-PowerTDFN 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers