Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Mosfet Array 2 N-Channel (Dual) 60V 7.5A (Ta), 26A (Tc) 3W (Ta), 19W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
MOSFET 2N-CH 60V 7.5A/26A 8DFN
MOSFET 2N-CH 60V 26A S08FL
MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVMFD5C680NLWFT1GOSTR-ND | NVMFD5C680NLWFT1G | NVMFD5C680NLWFT1G | 48AC1755 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi |
| Package Type | 8-PowerTDFN | Automotive | 8-PowerTDFN | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |