onsemi Dual 60V 42A MOSFET Transistor NVMFD5C674NLWFT1G

Description
Dual N−Channel Power MOSFET 60V, 42A, 14.4mΩ, 1500-REEL Product overview: NVMFD5C674NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 42A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C674NLWFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N−Channel Power MOSFET 60V, 42A, 14.4mΩ, 1500-REEL Product overview: NVMFD5C674NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 42A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C674NLWFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 60V 42A MOSFET Transistor
289-NVMFD5C674NLWFT1G
Dual 60V 42A MOSFET Transistor 289-NVMFD5C674NLWFT1G
Dual N−Channel Power MOSFET 60V, 42A, 14.4mΩ, 1500-REEL Product overview: NVMFD5C674NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 42A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C674NLWFT1 G can be used for catalog matching and distributor lookup.

Dual N−Channel Power MOSFET 60V, 42A, 14.4mΩ, 1500-REEL Product overview: NVMFD5C674NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 42A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C674NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C674NLWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C674NLWFT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C674NLWFT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C674NLWFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C674NLWFT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C674NLWFT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C674NLWFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C674NLWFT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C674NLWFT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 11A (Ta), 42A (Tc) 3W (Ta), 37W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: MOSFET (Metal Oxide) Configuration: 2 N-Channel (Dual) Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 42A (Tc) Rds On (Max) @ Id, Vgs: 14.4mOhm @ 10A, 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: MOSFET (Metal Oxide)
Configuration: 2 N-Channel (Dual)
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 42A (Tc)
Rds On (Max) @ Id, Vgs: 14.4mOhm @ 10A, 10V

Buy Now Datasheet
MOSFET T6 60V LL S08FL DS

MOSFET T6 60V LL S08FL DS

Buy Now Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi - 48AC1753 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi
48AC1753
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi 48AC1753
MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0117ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0117ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C674NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C674NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C674NLWFT1G
MOSFET 2N-CH 60V 11A/42A 8DFN

MOSFET 2N-CH 60V 11A/42A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NVMFD5C674NLWFT1G NVMFD5C674NLWFT1GOSTR-ND NVMFD5C674NLWFT1G 48AC1753 NVMFD5C674NLWFT1G
Product Name Dual 60V 42A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays MOSFET Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN SOT3 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel
Unlock Full Specs
to access all available technical data