onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays NVMFD5C672NLWFT1G

Description
Manufacturer: onsemi Win Source Part Number: 1324425-NVMFD5C672NL WFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 12A, 49A (Tc) Rds On (Max) @ Id, Vgs: 11.9mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 30µA Power - Max: 3.1W, 45W (Tc) Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 793pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD5C672NLWFT1G-ND ,NVMFD5C672NLWFT1GOS CT,NVMFD5C672NLWFT1G OSDKR,NVMFD5C672NLWF T1GOSTR Base Product Number: NVMFD5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324425-NVMFD5C672NL WFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 12A, 49A (Tc) Rds On (Max) @ Id, Vgs: 11.9mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 30µA Power - Max: 3.1W, 45W (Tc) Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 793pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD5C672NLWFT1G-ND ,NVMFD5C672NLWFT1GOS CT,NVMFD5C672NLWFT1G OSDKR,NVMFD5C672NLWF T1GOSTR Base Product Number: NVMFD5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324425-NVMFD5C672NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324425-NVMFD5C672NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324425-NVMFD5C672NLWFT1G
Manufacturer: onsemi Win Source Part Number: 1324425-NVMFD5C672NL WFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 12A, 49A (Tc) Rds On (Max) @ Id, Vgs: 11.9mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 30µA Power - Max: 3.1W, 45W (Tc) Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 793pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD5C672NLWFT1G-ND ,NVMFD5C672NLWFT1GOS CT,NVMFD5C672NLWFT1G OSDKR,NVMFD5C672NLWF T1GOSTR Base Product Number: NVMFD5 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324425-NVMFD5C672NLWFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 12A, 49A (Tc)
Rds On (Max) @ Id, Vgs: 11.9mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 30µA
Power - Max: 3.1W, 45W (Tc)
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 5.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 793pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFD5C672NLWFT1G-ND,NVMFD5C672NLWFT1GOSCT,NVMFD5C672NLWFT1GOSDKR,NVMFD5C672NLWFT1GOSTR
Base Product Number: NVMFD5
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C672NLWFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C672NLWFT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C672NLWFT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C672NLWFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C672NLWFT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C672NLWFT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C672NLWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C672NLWFT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C672NLWFT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Singapore, Singapore
Dual 60V 49A MOSFET Transistor
289-NVMFD5C672NLWFT1G
Dual 60V 49A MOSFET Transistor 289-NVMFD5C672NLWFT1G
Dual N−Channel Power MOSFET 60V, 49A, 11.9mΩ, 1500-REEL Product overview: NVMFD5C672NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 49A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C672NLWFT1 G can be used for catalog matching and distributor lookup.

Dual N−Channel Power MOSFET 60V, 49A, 11.9mΩ, 1500-REEL Product overview: NVMFD5C672NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 49A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C672NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C672NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C672NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C672NLWFT1G
MOSFET 2N-CH 60V 12A/49A 8DFN

MOSFET 2N-CH 60V 12A/49A 8DFN

Supplier's Site
FET, MOSFET Arrays - NVMFD5C672NLWFT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C672NLWFT1G
FET, MOSFET Arrays NVMFD5C672NLWFT1G
MOSFET 2N-CH 60V 49A S08FL

MOSFET 2N-CH 60V 49A S08FL

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi - 48AC1751 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi
48AC1751
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi 48AC1751
MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:49A; On Resistance Rds(on):0.0098ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:49A; On Resistance Rds(on):0.0098ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET T6 60V LL S08FL DS

MOSFET T6 60V LL S08FL DS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324425-NVMFD5C672NLWFT1G NVMFD5C672NLWFT1GOSDKR-ND 289-NVMFD5C672NLWFT1G NVMFD5C672NLWFT1G NVMFD5C672NLWFT1G 48AC1751 NVMFD5C672NLWFT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Dual 60V 49A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi MOSFET
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN TO-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data