onsemi FET, MOSFET Arrays NVMFD5C668NLWFT1G

Description
MOSFET 60V S08FL DUAL
Request a Quote Datasheet
Description
MOSFET 60V S08FL DUAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NVMFD5C668NLWFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
MOSFET 60V S08FL DUAL

MOSFET 60V S08FL DUAL

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD5C668NLWFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD5C668NLWFT1GTR-ND
FET, MOSFET Arrays 488-NVMFD5C668NLWFT1GTR-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD5C668NLWFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD5C668NLWFT1GCT-ND
FET, MOSFET Arrays 488-NVMFD5C668NLWFT1GCT-ND
MOSFET 60V S08FL DUAL

MOSFET 60V S08FL DUAL

Buy Now Datasheet
MOSFET T6 60V S08FL DUAL

MOSFET T6 60V S08FL DUAL

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C668NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C668NLWFT1G
MOSFET 60V S08FL DUAL

MOSFET 60V S08FL DUAL

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVMFD5C668NLWFT1GDKR-ND NVMFD5C668NLWFT1G NVMFD5C668NLWFT1G
Product Name FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4.0 GHz, 200 Watt Peak, 40 Watt Avg. Power, 50 Volt, GaN RF Power Transistor - TGF2819-FS - Qorvo
Specs
Transistor Technology / Material DC - 4.0 GHz, 200 Watt Peak, 40 Watt Avg. Power, 50 Volt, GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-360
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB8405 - 1149812-AUIRFB8405 - Win Source Electronics
Specs
Package Type SOT3
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details