onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays NVMFD5C668NLT1G

Description
Win Source Part Number: 1356921-NVMFD5C668NL T1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Base Product Number: NVMFD5 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 15.5A (Ta), 68A (Tc) Rds On (Max) @ Id, Vgs: 6.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 50µA Gate Charge (Qg) (Max) @ Vgs: 21.3nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1440pF @ 25V Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 3W (Ta), 57.5W (Tc) Configuration: 2 N-Channel (Dual)
Request a Quote
Description
Win Source Part Number: 1356921-NVMFD5C668NL T1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Base Product Number: NVMFD5 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 15.5A (Ta), 68A (Tc) Rds On (Max) @ Id, Vgs: 6.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 50µA Gate Charge (Qg) (Max) @ Vgs: 21.3nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1440pF @ 25V Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 3W (Ta), 57.5W (Tc) Configuration: 2 N-Channel (Dual)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NVMFD5C668NL is a dual N-channel MOSFET designed for applications requiring high efficiency and compact design. It features a maximum drain-to-source voltage of 60V and a continuous drain current rating of 68A at 25°C, making it suitable for high-power applications. The device has a low on-resistance of 6.5 mΩ at a gate-source voltage of 10V, which helps minimize conduction losses. It also offers low total gate charge, reducing driver losses during operation. This MOSFET is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. The package dimensions are compact, measuring 5x6 mm, which is advantageous for space-constrained designs. Additionally, the part is available with a wettable flank option for enhanced optical inspection, facilitating easier assembly and quality control. The operating temperature range is from -55°C to +175°C, providing versatility in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The NVMFD5C668NL is a dual N-channel MOSFET designed for applications requiring high efficiency and compact design. It features a maximum drain-to-source voltage of 60V and a continuous drain current rating of 68A at 25°C, making it suitable for high-power applications. The device has a low on-resistance of 6.5 mΩ at a gate-source voltage of 10V, which helps minimize conduction losses. It also offers low total gate charge, reducing driver losses during operation. This MOSFET is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. The package dimensions are compact, measuring 5x6 mm, which is advantageous for space-constrained designs. Additionally, the part is available with a wettable flank option for enhanced optical inspection, facilitating easier assembly and quality control. The operating temperature range is from -55°C to +175°C, providing versatility in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1356921-NVMFD5C668NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1356921-NVMFD5C668NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1356921-NVMFD5C668NLT1G
Win Source Part Number: 1356921-NVMFD5C668NL T1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Base Product Number: NVMFD5 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 15.5A (Ta), 68A (Tc) Rds On (Max) @ Id, Vgs: 6.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 50µA Gate Charge (Qg) (Max) @ Vgs: 21.3nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1440pF @ 25V Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 3W (Ta), 57.5W (Tc) Configuration: 2 N-Channel (Dual)

Win Source Part Number: 1356921-NVMFD5C668NLT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number: NVMFD5
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 15.5A (Ta), 68A (Tc)
Rds On (Max) @ Id, Vgs: 6.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 50µA
Gate Charge (Qg) (Max) @ Vgs: 21.3nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1440pF @ 25V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 3W (Ta), 57.5W (Tc)
Configuration: 2 N-Channel (Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C668NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C668NLT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C668NLT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C668NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C668NLT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C668NLT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C668NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C668NLT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C668NLT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Singapore, Singapore
Dual 60 V 68 A MOSFET Transistor
289-NVMFD5C668NLT1G
Dual 60 V 68 A MOSFET Transistor 289-NVMFD5C668NLT1G
Power MOSFET 60 V, 68 A, 6.5 mΩ, Dual N−Channel, 1500-REEL Product overview: NVMFD5C668NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, 68 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C668NLT1G can be used for catalog matching and distributor lookup.

Power MOSFET 60 V, 68 A, 6.5 mΩ, Dual N−Channel, 1500-REEL Product overview: NVMFD5C668NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, 68 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C668NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 60V S08FL DUAL

MOSFET T6 60V S08FL DUAL

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C668NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C668NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C668NLT1G
MOSFET 2N-CH 60V 15.5A/68A 8DFN

MOSFET 2N-CH 60V 15.5A/68A 8DFN

Supplier's Site
Mosfet, Dual N-Ch, 60V, 68A, Dfn; Transistor Polarity Onsemi - 62AC7372 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 68A, Dfn; Transistor Polarity Onsemi
62AC7372
Mosfet, Dual N-Ch, 60V, 68A, Dfn; Transistor Polarity Onsemi 62AC7372
MOSFET, DUAL N-CH, 60V, 68A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:68A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0054ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, 68A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:68A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0054ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C668NLT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C668NLT1G
FET, MOSFET Arrays NVMFD5C668NLT1G
T6 60V S08FL DUAL

T6 60V S08FL DUAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1356921-NVMFD5C668NLT1G NVMFD5C668NLT1GOSCT-ND 289-NVMFD5C668NLT1G NVMFD5C668NLT1G NVMFD5C668NLT1G 62AC7372 NVMFD5C668NLT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FET, MOSFET Arrays Dual 60 V 68 A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 60V, 68A, Dfn; Transistor Polarity Onsemi FET, MOSFET Arrays
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN 8-PowerTDFN TO-3 8-PowerTDFN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data