onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays NVMFD5C650NLWFT1G

Description
Win Source Part Number: 1178323-NVMFD5C650NL WFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 21A (Ta), 111A (Tc) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 98µA Power - Max: 3.5W (Ta), 125W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 16nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 2546pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5C650NLWFT1GOSD KR,NVMFD5C650NLWFT1G OSTR,NVMFD5C650NLWFT 1GOSCT,NVMFD5C650NLW FT1G-ND Base Product Number: NVMFD5
Request a Quote Datasheet
Description
Win Source Part Number: 1178323-NVMFD5C650NL WFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 21A (Ta), 111A (Tc) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 98µA Power - Max: 3.5W (Ta), 125W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 16nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 2546pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5C650NLWFT1GOSD KR,NVMFD5C650NLWFT1G OSTR,NVMFD5C650NLWFT 1GOSCT,NVMFD5C650NLW FT1G-ND Base Product Number: NVMFD5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1178323-NVMFD5C650NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1178323-NVMFD5C650NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1178323-NVMFD5C650NLWFT1G
Win Source Part Number: 1178323-NVMFD5C650NL WFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 21A (Ta), 111A (Tc) Rds On (Max) @ Id, Vgs: 4.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 98µA Power - Max: 3.5W (Ta), 125W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 16nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 2546pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5C650NLWFT1GOSD KR,NVMFD5C650NLWFT1G OSTR,NVMFD5C650NLWFT 1GOSCT,NVMFD5C650NLW FT1G-ND Base Product Number: NVMFD5

Win Source Part Number: 1178323-NVMFD5C650NLWFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 21A (Ta), 111A (Tc)
Rds On (Max) @ Id, Vgs: 4.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 98µA
Power - Max: 3.5W (Ta), 125W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 16nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 2546pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFD5C650NLWFT1GOSDKR,NVMFD5C650NLWFT1GOSTR,NVMFD5C650NLWFT1GOSCT,NVMFD5C650NLWFT1G-ND
Base Product Number: NVMFD5

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 60V 111A MOSFET Transistor
289-NVMFD5C650NLWFT1G
N-Channel Dual 60V 111A MOSFET Transistor 289-NVMFD5C650NLWFT1G
Dual N-Channel Power MOSFET 60V, 111A, 4.2mΩ, 1500-REEL Product overview: NVMFD5C650NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 111A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 111A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C650NLWFT1 G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 60V, 111A, 4.2mΩ, 1500-REEL Product overview: NVMFD5C650NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60V, 111A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 111A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C650NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C650NLWFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C650NLWFT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C650NLWFT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 21A (Ta), 111A (Tc) 3.5W (Ta), 125W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 21A (Ta), 111A (Tc) 3.5W (Ta), 125W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C650NLWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C650NLWFT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C650NLWFT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 21A (Ta), 111A (Tc) 3.5W (Ta), 125W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 21A (Ta), 111A (Tc) 3.5W (Ta), 125W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C650NLWFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C650NLWFT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C650NLWFT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 21A (Ta), 111A (Tc) 3.5W (Ta), 125W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 21A (Ta), 111A (Tc) 3.5W (Ta), 125W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C650NLWFT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C650NLWFT1G
FET, MOSFET Arrays NVMFD5C650NLWFT1G
MOSFET 2N-CH 60V 111A S08FL

MOSFET 2N-CH 60V 111A S08FL

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi - 48AC1749 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi
48AC1749
Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi 48AC1749
MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:111A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 60V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:111A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C650NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C650NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C650NLWFT1G
MOSFET 2N-CH 60V 21A/111A 8DFN

MOSFET 2N-CH 60V 21A/111A 8DFN

Supplier's Site
MOSFET T6 60V LL S08FL DS

MOSFET T6 60V LL S08FL DS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1178323-NVMFD5C650NLWFT1G 289-NVMFD5C650NLWFT1G NVMFD5C650NLWFT1GOSDKR-ND NVMFD5C650NLWFT1G 48AC1749 NVMFD5C650NLWFT1G NVMFD5C650NLWFT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays N-Channel Dual 60V 111A MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 60V, Dfn-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN 8-PowerTDFN TO-3 Automotive
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
 - AUIRFB8405-071 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
2 suppliers