Win Source Part Number: 1383086-NVMFD5C478NW
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500 pcs
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 9.8A (Ta), 27A (Tc)
Rds On (Max) @ Id, Vgs: 17mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 20µA
Power - Max: 3.1W (Ta), 23W (Tc)
Configuration: 2 N-Channel (Dual)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 6.3nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 325pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: NVMFD5
Moisture Sensitivity Level (MSL): 1 (Unlimited)
MOSFET 2N-CH 40V 9.8A 8DFN
Mosfet Array 2 N-Channel (Dual) 40V 9.8A (Ta), 27A (Tc) 3.1W (Ta), 23W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
MOSFET 2N-CH 40V 9.8A 8DFN
Dual N-Channel Power MOSFET 40 V, 27 A, 17.0 mΩ, 1500-REEL Product overview: NVMFD5C478NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 27 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 27 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C478NWFT1G
MOSFET 40V 17 MOHM T8 SO-8FL DUAL DFN-8
MOSFET 2N-CH 40V 9.8A/27A 8DFN
40V 17 MOHM T8 S08FL DUAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1383086-NVMFD5C478NWFT1G | 488-NVMFD5C478NWFT1GDKR-ND | 289-NVMFD5C478NWFT1G | NVMFD5C478NWFT1G | NVMFD5C478NWFT1G | NVMFD5C478NWFT1G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | FET, MOSFET Arrays | N-Channel Dual 40 V 27 A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN | ||
| Transistor Grade / Operating Range | Automotive |